EN
  • EN
  • DE

SMB30AHE3

Part No SMB30AHE3
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1108+
Reference case SMB
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 712205-SMB30AHE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB30AHE3 CAD Model

Description

The SMB30AHE3 is a Transient Voltage Suppressor (TVS) diode from Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This diode is commonly used in various electronic circuits to prevent damage from overvoltage conditions.

Applications:

  • I/O Port Protection: Protecting I/O ports from ESD and surge events.
  • Data Line Protection: Safeguarding data lines in communication systems.
  • Power Supply Protection: Protecting power supplies from voltage transients.
  • Automotive Electronics: Protecting electronic components in automotive applications.
  • Industrial Equipment: Protecting industrial equipment from voltage surges.

Features:

  • TVS Diode: Provides transient voltage suppression.
  • Unidirectional: Designed for unidirectional voltage protection.
  • Low Clamping Voltage: Limits the voltage across the protected component.
  • Fast Response Time: Quickly responds to transient voltage events.
  • SMB Package: Surface-mount package for easy assembly.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits:

  • Overvoltage Protection: Prevents damage to sensitive components.
  • Improved System Reliability: Enhances the reliability of electronic systems.
  • Fast Response: Provides quick protection against voltage transients.
  • Easy to Use: Simple to integrate into existing circuits.
  • Cost-Effective: Offers a low-cost solution for transient voltage protection.

Additional Details:

The SMB30AHE3 has a standoff voltage of 30V. Key specifications include the peak pulse power dissipation, clamping voltage, and reverse standoff voltage. The SMB package provides good thermal performance. This TVS diode is also compliant with RoHS standards. Detailed information about the device's electrical characteristics, mechanical dimensions, and environmental performance can be found in the Vishay datasheet.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8425 $59.6925
50+ $2.3319 $116.5950
77+ $2.2592 $173.9584
106+ $2.1864 $231.7584
137+ $2.1137 $289.5769
183+ $1.8954 $346.8582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess