The SMA5J13AHE3/5A is a Zener type TVS diode designed for use in automotive applications. It is a unidirectional channel device with a reverse standoff voltage of 13V and a breakdown voltage of 14.4V. The clamping voltage at 23.3A peak pulse current is 21.5V. The peak pulse power rating is 500W. The device comes in a DO-214AC (SMA) package and is mounted on a surface mount pad. The operating temperature range of the device is -55°C to 150°C. The device is compliant with AEC-Q101 and is part of the TransZorb series from Vishay General Semiconductor - Diodes Division.
- Reverse Standoff Voltage: 13V
- Breakdown Voltage: 14.4V
- Clamping Voltage: 21.5V @ 23.3A peak pulse current
- Peak Pulse Power: 500W
- Package: DO-214AC (SMA)
- Mounting: Surface Mount
- Operating Temperature: -55°C to 150°C
- Compliance: AEC-Q101
- Series: TransZorb