EN
  • EN
  • DE

SM6T7V5AHE3/52

Part No SM6T7V5AHE3/52
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 6.4VWM 11.3VC DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer Vishay
Series Automotive, AEC-Q101, SM6T, TransZorb®
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package DO-214AA (SMBJ)
Family Name SM6T7V5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895515-SM6T7V5AHE3/52
Ultra Librarian 3D Model Ultra Librarian SM6T7V5AHE3/52 CAD Model

Description

The SM6T7V5AHE3/52 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), inductive load switching, and lightning strikes. This TVS diode offers fast response time and high surge capability in a compact, surface-mount package.

Applications

  • Data line protection
  • I/O port protection
  • Power supply protection
  • Microcontroller protection
  • Automotive electronics
  • Industrial equipment

Features

  • High surge capability: Provides robust protection against high-energy transient events.
  • Fast response time: Quickly clamps overvoltage conditions, preventing damage to protected components.
  • Low clamping voltage: Minimizes stress on protected circuits during transient events.
  • Unidirectional configuration: Designed for protecting DC circuits.
  • Surface-mount package: Enables efficient automated assembly.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Enhanced circuit protection: Safeguards sensitive components from damaging voltage transients.
  • Improved system reliability: Reduces the risk of equipment failure due to voltage surges.
  • Simplified design: The surface-mount package simplifies PCB layout and assembly processes.
  • Compliance with environmental standards: RoHS compliance ensures environmentally responsible design.

Technical Specifications

The SM6T7V5AHE3/52 has a reverse standoff voltage of 7.5V. It is designed to handle substantial peak pulse currents. It is available in a surface-mount package for automated assembly. For detailed specifications, including peak pulse power dissipation, clamping voltage characteristics, and operating temperature range, refer to the official Vishay datasheet for the SM6T7V5AHE3/52. Consulting the datasheet is critical for ensuring proper device selection and implementation.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess