The SM5S24 is a transient voltage suppressor (TVS) diode from Vishay, engineered to safeguard sensitive electronic components from voltage transients caused by phenomena like lightning strikes, electrostatic discharge (ESD), and inductive switching. Part of the SM5S series, it offers a specific voltage rating and power dissipation level tailored to various applications.
Applications
- Protection of data lines and I/O interfaces
- Transient voltage protection for industrial equipment
- Protection of sensitive components in automotive electronics
- Power supply protection
- RS-232 and RS-485 interface protection
Features
- High surge capability: 5000 W peak pulse power (10/1000 μs waveform)
- Low clamping voltage to protect sensitive components
- Low incremental surge resistance
- Fast response time: typically less than 1 ps
- Available in unidirectional and bidirectional configurations
- SMC (DO-214AB) package for surface mounting
- RoHS compliant
Benefits
- Enhanced system reliability by protecting against voltage surges
- Reduced downtime and maintenance costs by preventing component failures
- Improved performance by maintaining stable voltage levels
- Simplified design and manufacturing due to surface-mount package
- Compliance with industry standards for environmental protection
Additional Details
The SM5S24 features a standoff voltage of 24 V. At a peak pulse current of 34.7 A, it exhibits a typical clamping voltage around 38.9 V. It is housed in an SMC (DO-214AB) package for easy surface mounting. This device is designed to withstand high surge currents, making it suitable for applications where protection from transient voltage events is critical. Its operating temperature range typically spans from -55°C to +150°C.
The unidirectional version is commonly used in DC circuits, while the bidirectional version is suitable for AC circuits or DC circuits where reverse polarity protection is needed. Optimal board layout is crucial for achieving peak performance; it is recommended to minimize trace lengths to reduce parasitic inductance. The device is lead-free and compliant with RoHS standards, reflecting its environmentally friendly design.