EN
  • EN
  • DE

DFLT13A

Part No DFLT13A
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 225W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167235-DFLT13A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT13A CAD Model

Description

Introducing Product DFLT13A from Diodes Incorporated

Diodes Incorporated presents the DFLT13A, a cutting-edge surface-mount transient voltage suppressor (TVS) designed to provide robust protection for sensitive electronics. This component is specifically engineered to shield circuits from the detrimental effects of voltage spikes and surges, which are common in industrial, automotive, and commercial environments.

Key Features of DFLT13A

  • High Surge Capability: The DFLT13A is capable of handling surge events with its impressive power dissipation ratings, ensuring reliable operation even under stressful conditions.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is crucial for protecting sensitive electronic components from overvoltage transients while maintaining signal integrity.
  • Fast Response Time: With its rapid response to transient events, the DFLT13A ensures that your circuits are safeguarded without delay, minimizing the risk of damage.
  • Surface-Mount Package: The device comes in a compact, surface-mount package that is ideal for modern, space-constrained applications. Its small footprint allows for easy integration into a wide range of electronic assemblies.
  • Environmental Compliance: Diodes Incorporated has designed the DFLT13A to meet various environmental standards, making it a suitable choice for eco-conscious applications that require compliance with regulatory requirements.

Applications of DFLT13A

The DFLT13A is versatile and can be employed in numerous applications where transient voltage protection is paramount. It is an excellent choice for:

  • Portable Devices
  • Power Supply Units
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Systems

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The DFLT13A is subjected to rigorous testing and quality control measures to ensure it meets the company's stringent reliability standards. With this TVS diode, designers and engineers can confidently enhance the durability and longevity of their electronic systems.

For detailed specifications and application notes, customers are encouraged to visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess