The 1SMC10CA is a transient voltage suppressor (TVS) diode manufactured by Central Semiconductor Corp. It is engineered to protect sensitive electronic components from voltage transients induced by various sources, including electrostatic discharge (ESD), inductive switching, and lightning. This bidirectional TVS diode is part of the 1SMC series, which are known for their higher power surge capability compared to the SMB series. The 1SMC10CA provides robust protection in a compact SMC package.
Applications
- Protection of I/O interfaces
- Voltage surge protection in industrial equipment
- Overvoltage protection in power supplies
- Protection against EFT (Electrical Fast Transient)
- Protection of telecom equipment
Features
- Bidirectional TVS diode
- Surface mount SMC package
- Glass passivated chip junction
- Excellent clamping capability
- High surge capability: 1500W peak pulse power capability with a 10/1000μs waveform
- Fast response time: typically less than 1.0ps from 0 Volts to BV min
- Low incremental surge resistance
- RoHS compliant
Benefits
- Protects electronic equipment from damaging voltage transients
- Increases the reliability and lifespan of electronic devices
- Reduces downtime and maintenance costs associated with surge-related failures
- Provides a cost-effective solution for high-power surge protection
- Simplifies circuit design and implementation
Additional Details
The 1SMC10CA has a stand-off voltage of 10V, offering protection to circuits operating at or around this voltage level. The 'CA' suffix indicates that it is a bidirectional device, providing symmetrical protection against both positive and negative surges. It is packaged in a SMC/DO-214AB package. The TVS diode's quick response time and high surge handling capacity make it well-suited for protecting sensitive circuits in harsh environments. Its operating temperature range is typically -55°C to +150°C.