EN
  • EN
  • DE

MC40XS6500CEK

Part No MC40XS6500CEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH-SIDE SWITCH 12V PENTA 40MOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-MC40XS6500CEK, 934071608574
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883469-MC40XS6500CEK
Ultra Librarian 3D Model Ultra Librarian MC40XS6500CEK CAD Model

Description

Product Overview: NXP MC40XS6500CEK

The MC40XS6500CEK is a sophisticated multi-output, high-performance power system basis chip (SBC) from NXP Semiconductors, designed to support the demanding requirements of automotive powertrain and safety applications. This advanced product integrates multiple features to provide a reliable and efficient power management solution for automotive electronic control units (ECUs).

Key Features

  • High-Voltage Inputs: The device supports a wide range of input voltages, ensuring compatibility with various automotive battery voltages and transient conditions.
  • Multiple Output Channels: It includes four high-efficiency buck regulators and two high-side switches, enabling it to power a diverse array of automotive sensors and microcontrollers.
  • Integrated Watchdog: An embedded watchdog timer enhances system reliability by monitoring the system for proper operation and initiating a reset if necessary.
  • Fail-Safe Operation: The MC40XS6500CEK is designed with fail-safe features and diagnostic capabilities to detect and respond to fault conditions, ensuring continued operation of critical systems.
  • Programmable Flexibility: Users can configure the device through SPI for various output voltage levels, sequence control, and other parameters, providing design flexibility.

Applications

The MC40XS6500CEK is ideal for a range of automotive applications, including:

  • Engine and transmission control modules
  • Electric power steering systems
  • Anti-lock braking systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As with all NXP products, the MC40XS6500CEK is manufactured to the highest quality standards, with rigorous testing to ensure performance under the extreme conditions typically found in automotive environments. This commitment to quality ensures that the MC40XS6500CEK provides reliable operation over a wide temperature range, contributing to the safety and efficiency of automotive systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess