EN
  • EN
  • DE

SIR428DP-T1-GE3

Part No SIR428DP-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190233-SIR428DP-T1-GE3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SIR428DP-T1-GE3 CAD Model

Description

The SIR428DP-T1-GE3 is a Power MOSFET from Vishay Siliconix, designed for efficient power switching applications. It is an n-channel device housed in a PowerPAK SO-8 single package, optimized for low on-resistance and fast switching speeds. This MOSFET is part of Vishay's broad portfolio of power management solutions, offering a balance of performance and reliability. The 'GE3' suffix indicates that this part is halogen-free and RoHS compliant.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management in Portable Devices
  • Load Switching
  • Motor Control

Features:

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses at higher frequencies.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for low on-resistance.
  • PowerPAK® SO-8 Package: Compact footprint with excellent thermal performance.
  • Halogen-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased System Efficiency: Low on-resistance and fast switching minimize power losses.
  • Compact Design: Small footprint allows for high-density designs.
  • Simplified Gate Drive: Logic level gate drive simplifies circuit design and reduces component count.
  • Improved Thermal Performance: PowerPAK SO-8 package efficiently dissipates heat.
  • Enhanced Reliability: Robust design ensures stable operation in demanding applications.
  • Environmentally Friendly: Halogen-free and RoHS compliant.

Additional Details:

The SIR428DP-T1-GE3 features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 16A (depending on mounting and thermal conditions). The on-resistance (RDS(on)) is typically very low, which minimizes power dissipation and improves efficiency. The gate threshold voltage (VGS(th)) is designed for logic-level compatibility, typically between 1V and 3V. The PowerPAK SO-8 package offers excellent thermal characteristics, enabling efficient heat dissipation and high power density. It is surface mountable, allowing for automated assembly and compact board layouts. This MOSFET is suitable for a wide range of applications requiring efficient and reliable power switching. The operating temperature range is typically -55°C to +150°C.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8468 $50.8080
145+ $0.6949 $100.7605
225+ $0.6731 $151.4475
310+ $0.6514 $201.9340
400+ $0.6297 $251.8800
535+ $0.5646 $302.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess