EN
  • EN
  • DE

SIP4612ADVP-T1-E3

Part No SIP4612ADVP-T1-E3
Manufacturer Vishay
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SW HISIDE 1A SC75-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package PowerPAK TSC75-6
Win Source Part Number 064659-SIP4612ADVP-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP4612ADVP-T1-E3 CAD Model

Description

The Vishay SIP4612ADVP-T1-E3 is a high-efficiency, integrated load switch designed for a wide range of power management applications. This device incorporates a P-channel MOSFET and control circuitry in a small PowerPAK® SC-70 package, providing a compact and efficient solution for load switching and power distribution.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices for efficient power management.
  • Load Switching: Provides a controlled and efficient method for switching power to various loads.
  • Power Distribution: Employed in power distribution networks to control power to different sections of a circuit.
  • Battery Management Systems: Integrated into battery management systems for controlled charging and discharging.
  • Solid State Relays: Used in solid state relays for efficient switching operations.

Features:

  • Integrated Load Switch: Combines a P-channel MOSFET and control circuitry in a single package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for high efficiency.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • PowerPAK® SC-70 Package: Provides a compact footprint for space-constrained applications.
  • Controlled Turn-On: Reduces inrush current during startup.

Benefits:

  • Efficient Power Management: Low RDS(on) and quiescent current contribute to efficient power utilization.
  • Compact Design: The PowerPAK SC-70 package saves board space.
  • Reduced Inrush Current: Controlled turn-on minimizes stress on power sources and connected loads.
  • Reliable Operation: Integrated design ensures reliable performance in various operating conditions.
  • Simplified Design: Integrates multiple functions into a single component, simplifying circuit design.

Additional Details:

The SIP4612ADVP-T1-E3 is available in a PowerPAK® SC-70 package. Key specifications include a drain-source voltage (VDS), a continuous drain current (ID), and a gate-source voltage (VGS). The low gate charge (Qg) contributes to fast switching performance. The operating temperature ranges from -40°C to +85°C. This integrated load switch is designed for applications requiring high efficiency, compact size, and reliable operation in power management systems.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3539 $58.3935
400+ $0.2905 $116.2000
620+ $0.2814 $174.4680
850+ $0.2723 $231.4550
1,100+ $0.2633 $289.6300
1,470+ $0.2360 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess