EN
  • EN
  • DE

SIJ458DP-T1-E3

Part No SIJ458DP-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323700-SIJ458DP-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIJ458DP-T1-E3 CAD Model

Description

The SIJ458DP-T1-E3 is a P-Channel 30 V (D-S) MOSFET manufactured by Vishay. This MOSFET is designed to provide efficient power switching in a variety of applications. It boasts low on-resistance and fast switching speeds, making it suitable for both high-frequency and general-purpose switching circuits.

Applications:

  • Load Switching: Used to turn power on or off to various circuits or devices.
  • Power Management Circuits: Found in DC-DC converters and other power regulation systems.
  • Battery Management Systems (BMS): Used for controlling charging and discharging of batteries.
  • Motor Control: Used to control the speed and direction of small DC motors.
  • LED Lighting: Used in dimming circuits and to control the brightness of LEDs.

Features:

  • P-Channel MOSFET: Provides switching functionality with a negative gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during conduction.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • 30 V Drain-Source Voltage (VDS): Suitable for applications with voltage requirements up to 30V.
  • TSSOP-8 Package: Small surface-mount package for space-saving designs.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Reliable Performance: Vishay's reputation for quality ensures reliable operation.
  • Easy to Use: Standard MOSFET characteristics simplify circuit design.
  • Versatile Application: Suitable for a wide range of power switching applications.

The SIJ458DP-T1-E3 is a reliable and efficient P-Channel MOSFET that is well-suited for a variety of power switching applications. Its low on-resistance, fast switching speed, and compact package make it an excellent choice for designers seeking high performance and space efficiency. Its specifications include a drain-source voltage of 30V, gate-source voltage of +/-20V, and continuous drain current of several amps depending on the operating temperature. The device is RoHS compliant.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9312 $57.9360
75+ $1.5847 $118.8525
115+ $1.5350 $176.5250
160+ $1.4853 $237.6480
205+ $1.4357 $294.3185
270+ $1.2878 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess