EN
  • EN
  • DE

RWS150B-48

Part No RWS150B-48
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 48V 150W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 48V
Current - Output 1 3.3 A
Power (Watts) 150W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 89%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 5.04" L x 3.70" W x 1.61" H (128.0mm x 94.0mm x 41.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544378-RWS150B-48
Ultra Librarian 3D Model Ultra Librarian RWS150B-48 CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
AC/DC CONVERTER 5V 70W
Need more? Email Us
Infineon Technologies
ICE3AR1580VJZ Infineon Technologies AC/DC Converters AC/DC COOLSET datasheet, inventory, & pricing.
Lowest to $5.2389
OmniOn Power™
AC/DC CONVERTER 12V 200W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 150W
Need more? Email Us
Delta Electronics
AC/DC CONVERTER 12V 80W
Lowest to $71.6418
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 3W
Lowest to $4.9478
Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $24.7389
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 5.5W
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess