EN
  • EN
  • DE

SIHFR210TRL-GE3

Part No SIHFR210TRL-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description N-ch Single 200V TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093057-SIHFR210TRL-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHFR210TRL-GE3 CAD Model

Description

The SIHFR210TRL-GE3 is a power MOSFET from Vishay Semiconductors, optimized for high-efficiency power switching. It is designed to minimize power losses through a combination of low on-state resistance (Rds(on)) and gate charge (Qg). This results in cooler operation and improved performance in a variety of applications.

Applications:

  • Synchronous Rectification in DC-DC converters
  • Power Inverters
  • Motor Drives
  • Load Switching
  • Power Management in Portable Devices

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, enabling higher frequency operation.
  • Avalanche Rated: Provides increased robustness and reliability against voltage transients.
  • Trench MOSFET Technology: Offers superior performance compared to planar technologies.
  • Lead (Pb)-free and RoHS Compliant: Meets environmental regulations.
  • Halogen-free according to IEC 61249-2-21 definition

Benefits:

  • High Efficiency Power Conversion: Low Rds(on) and Qg enable efficient power transfer, minimizing energy waste.
  • Reduced Thermal Stress: Lower power losses lead to reduced heat generation, improving component lifespan and system reliability.
  • Robust Performance: Avalanche rating ensures the device can withstand voltage spikes, increasing system robustness.
  • High-Frequency Operation: Low gate charge allows for efficient switching at higher frequencies, enabling smaller and more compact designs.
  • Environmentally Responsible: Lead-free and RoHS compliant, reducing environmental impact.

Additional Details:

The SIHFR210TRL-GE3 is packaged in a PowerPAK® SO-8 package, ideal for surface mount assembly. Key specifications include a drain-source voltage (Vds) rating of 200V, a continuous drain current (Id) of up to 17A (dependent on operating conditions and thermal management), and a typical Rds(on) of 79 mΩ at Vgs = 10V. The device is designed to operate within a broad temperature range. Gate threshold voltage is typically 4V. This is an N-Channel MOSFET.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess