EN
  • EN
  • DE

SIHF840ASTRL-GE3

Part No SIHF840ASTRL-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description N-ch Single 500V TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093041-SIHF840ASTRL-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHF840ASTRL-GE3 CAD Model

Description

The SIHF840ASTRL-GE3 is a single N-channel MOSFET from Vishay Siliconix, utilizing their advanced power MOSFET technology. This device is designed for high-voltage, high-current switching applications where efficiency and ruggedness are critical. Its low on-resistance minimizes conduction losses, and its robust design ensures reliable performance in demanding environments.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Motor drives
  • Lighting ballasts
  • High-voltage DC-DC converters

Features

  • Single N-Channel MOSFET
  • High voltage (500V) capability
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Lead (Pb)-free plating

Benefits

  • High Efficiency: The low RDS(on) minimizes power loss during conduction, improving overall system efficiency and reducing heat dissipation.
  • Robust Performance: The avalanche rating ensures the device can withstand transient voltage spikes, enhancing reliability in demanding applications.
  • Simplified Design: The high voltage capability reduces the need for complex voltage clamping circuits.
  • Fast Switching: Fast switching speeds minimize switching losses, further contributing to high efficiency.
  • Environmentally Friendly: The lead (Pb)-free plating ensures compliance with RoHS regulations.

Additional Details

The SIHF840ASTRL-GE3 features a drain-source voltage (VDS) of 500V and a continuous drain current (ID) of up to 8.3A (at TC = 25°C). Its RDS(on) is typically around 0.85 ohms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device is available in a TO-263 (D2PAK) package, suitable for surface mounting and providing good thermal performance. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess