EN
  • EN
  • DE

SIC639ACD-T1-GE6

Part No SIC639ACD-T1-GE6
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837631-SIC639ACD-T1-GE6
Ultra Librarian 3D Model Ultra Librarian SIC639ACD-T1-GE6 CAD Model

Description

The SIC639ACD-T1-GE6 is a high-performance DrMOS (Driver MOSFET) power stage from Vishay. This integrated solution combines a synchronous buck gate driver with high-side and low-side MOSFETs in a compact package, optimizing performance in point-of-load (POL) applications. It is designed for high current and high efficiency, making it suitable for demanding applications such as servers, workstations, and high-end computing devices.

Applications

  • Point-of-Load (POL) Regulators: Used to provide regulated power to specific components in electronic systems.
  • Servers and Workstations: Provides efficient power conversion for CPUs, GPUs, and memory.
  • High-End Computing Devices: Suitable for powering processors and other critical components in advanced computing systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for power management.
  • Gaming Laptops: Provides high-current power delivery for demanding graphics processing units.

Features

  • Integrated DrMOS Power Stage: Combines gate driver, high-side MOSFET, and low-side MOSFET in a single package.
  • High Efficiency: Optimized for efficient power conversion, reducing power loss and heat generation.
  • High Current Capability: Capable of delivering high current to meet the demands of modern processors and other components.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Compact Package: Small footprint allows for integration into space-constrained applications.
  • Thermal Protection: Protects the device from overheating and potential damage.

Benefits

  • Improved Efficiency: Integrated design and low on-resistance minimize power loss, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient power handling minimizes heat generation.
  • Simplified Circuit Design: Integrated design reduces the need for external components, simplifying the design process.
  • Compact Design: Small footprint enables compact circuit designs.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The SIC639ACD-T1-GE6 features advanced control techniques to optimize switching performance and reduce switching losses. The device is designed to operate over a wide temperature range, ensuring reliable performance in different environments. It incorporates a thermal shutdown feature to protect against overheating and damage. The integrated design also reduces parasitic inductances, improving overall performance and reducing EMI. The SIC639ACD-T1-GE6 is an excellent choice for applications requiring high efficiency, high current capability, and compact size. It provides a complete power stage solution that simplifies design and improves system performance. It's optimized for fast transient response and superior thermal management.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9762 $59.2860
75+ $1.6216 $121.6200
115+ $1.5708 $180.6420
155+ $1.5200 $235.6000
200+ $1.4703 $294.0600
265+ $1.3179 $349.2435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess