EN
  • EN
  • DE
  • IT

SIA913DJ-T1-E3

Part No SIA913DJ-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190202-SIA913DJ-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIA913DJ-T1-E3 CAD Model

Description

The SIA913DJ-T1-E3 is a P-Channel MOSFET from Vishay. It is optimized for load switching, power management, and high-side switching applications in portable and space-constrained devices. It delivers low on-resistance (RDS(on)) and efficient switching performance.

Applications:

  • Load switching
  • High-side switching
  • Power management in portable devices (smartphones, tablets)
  • Battery management systems
  • Reverse polarity protection

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Logic-Level Gate Drive
  • TrenchFET® Power MOSFET Technology
  • Small Footprint PowerPAK® SC-70 Package

Benefits:

  • Improved energy efficiency and reduced power dissipation due to low RDS(on)
  • Simplified control and direct interface with microcontrollers
  • Smaller and more compact designs due to the PowerPAK® SC-70 package
  • Enhanced thermal performance
  • Increased system reliability and longevity

Additional Details:

The SIA913DJ-T1-E3 operates with a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -3.1A. The typical RDS(on) at VGS = -4.5V is 75 mOhms. It uses the PowerPAK® SC-70 package, a compact and thermally efficient package suitable for high-density circuit board layouts. The component is also RoHS-compliant, adhering to environmental regulations.

The TrenchFET® technology offers superior switching performance and lower gate charge (Qg) compared to conventional MOSFETs, reducing switching losses and contributing to better overall efficiency. Its logic-level gate drive capability enables direct interfacing with low-voltage control circuits, simplifying design and reducing component count. It's especially useful in high-side switching configurations where a P-channel MOSFET is required to control power from the positive voltage rail.

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess