EN
  • EN
  • DE

SI9953DY-T

Part No SI9953DY-T
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837628-SI9953DY-T
Ultra Librarian 3D Model Ultra Librarian SI9953DY-T CAD Model

Description

The SI9953DY-T is an N-Channel MOSFET from Vishay, designed for various power switching and amplification applications. It boasts a low gate threshold voltage and fast switching speeds. This MOSFET is frequently used in DC-DC converters, motor control circuits, and power management systems.

Applications

  • DC-DC Converters: Used as a switching element to regulate voltage levels in DC-DC converters.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed.
  • Power Management Systems: Integrated into power management systems for efficient power distribution.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • LED Lighting: Used to drive and control LEDs in lighting applications.

Features

  • Low Gate Threshold Voltage (VGS(th)): Simplifies driving the MOSFET with low-voltage logic circuits.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Current Capability: Can handle significant current levels, suitable for various power applications.
  • Surface Mount Package: Facilitates easy assembly and integration into PCBs.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits

  • Simplified Circuit Design: Low gate threshold voltage allows direct driving from logic circuits.
  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient power handling minimizes heat generation.
  • Compact Design: Surface mount package enables compact circuit designs.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The SI9953DY-T features a low gate charge, which minimizes switching losses and further enhances efficiency. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environments. It is available in a standard SO-8 package for easy PCB assembly. The gate-source voltage rating is typically ±20V, providing a robust protection margin. The device also features avalanche ruggedness, enhancing its reliability under transient conditions. The combination of low gate threshold voltage, fast switching speed, and low on-resistance makes the SI9953DY-T a versatile MOSFET suitable for a wide range of power management applications. It provides excellent performance and reliability in demanding applications.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7034 $59.7890
200+ $0.5775 $115.5000
310+ $0.5590 $173.2900
430+ $0.5417 $232.9310
555+ $0.5232 $290.3760
740+ $0.4689 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess