EN
  • EN
  • DE

SI9731DQ-T1-E3

Part No SI9731DQ-T1-E3
Manufacturer Vishay
Catalog PMIC - Battery Chargers
Description IC CONTROLLER LIION 4.1V 16TSSOP / Battery Charger Controller Li-Ion/NiCD/NiMH 1200mA 3V to 12V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay Siliconix
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 3
Current - Charging Constant, Pulsed
Fault Protection Over Temperature, Over Voltage
Battery Pack Voltage 4.1V
Voltage Supply MAX 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 794386-SI9731DQ-T1-E3
Popularity Medium
Supply and Demand Status Limited
Family Name SI9731
Introduction Date January 08, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI9731DQ-T1-E3 CAD Model

Description

The SI9731DQ-T1-E3 is an Vishay Siliconix obsolete(eol) product.

  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Package Type: Reel
  • Fault Protection: Over temperature and over voltage
  • Battery Chemistry: Multi-chemistry
  • Number of Cells: 1~3
  • Charging Current: Constant and pulsed
  • Programmable Features: No
  • Voltage Supply MAX: 12V

You May Also Be Interested in

Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess