EN
  • EN
  • DE
  • IT

SI7705DN

Part No SI7705DN
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description Single P-Channel 20-V (D-S) MOSFET With Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322792-SI7705DN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI7705DN CAD Model

Description

The SI7705DN is an N-Channel 30V MOSFET manufactured by Vishay. It's designed for highly efficient power switching in a variety of applications. Its key features include low on-resistance (RDS(on)) and fast switching speed, making it suitable for use in DC-DC converters, load switches, and other power management circuits.

Applications:

  • Load Switching: Used for controlling power distribution in electronic systems.
  • Power Management: Suitable for battery management systems and power supplies.
  • DC-DC Conversion: Used in synchronous rectification and other DC-DC converter topologies.
  • Motor Control: Low-power motor control circuits.
  • LED Lighting: Driving LEDs in various lighting applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • N-Channel MOSFET: Provides simple gate drive requirements.
  • 30V Drain-Source Voltage (VDS): Suitable for a wide range of low-voltage applications.
  • TrenchFET® Power MOSFET Technology: Provides optimized power density and performance.
  • PowerPAK® SO-8 Package: Offers a compact footprint for space-constrained applications.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency.
  • Reduced Power Consumption: Lowers power waste, extending battery life in portable applications.
  • Improved Thermal Performance: Reduced power dissipation leads to lower heat generation.
  • Compact Design: PowerPAK® SO-8 package saves valuable board space.
  • Simplified Design: N-channel configuration simplifies gate drive requirements.

Additional Details:

The SI7705DN is supplied in tape and reel for automated assembly. The device is designed for optimal thermal performance. Detailed electrical characteristics and performance curves are available in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $9.0941
Vishay
Lowest to $0.1695
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess