EN
  • EN
  • DE

SI7114DN-T1-GE3-S

Part No SI7114DN-T1-GE3-S
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190070-SI7114DN-T1-GE3-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7114DN-T1-GE3-S CAD Model

Description

The SI7114DN-T1-GE3-S is a 30 V, N-Channel MOSFET from Vishay Siliconix, designed for a wide range of power management and load switching applications. This MOSFET utilizes Vishay's advanced trench technology to achieve excellent on-resistance and fast switching speeds, contributing to improved efficiency and reduced power losses in circuit designs. The 'T1' designation indicates that it is a tape and reel product, suitable for automated assembly processes. The 'GE3' suffix denotes that the product is RoHS-compliant and halogen-free, meeting environmental regulations.

Applications

  • DC-DC converters: Used in synchronous rectification to improve efficiency.
  • Load switching: Enables efficient power control in various electronic devices.
  • Power management in portable devices: Optimizes battery life through efficient power regulation.
  • Motor control: Provides precise and efficient motor operation.
  • LED lighting: Used in LED drivers for efficient power delivery.

Features

  • Low on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast switching speed: Minimizes switching losses and improves overall performance.
  • Low gate charge (Qg): Reduces drive power requirements.
  • 30 V drain-source voltage (VDS): Suitable for applications with voltages up to 30 V.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • RoHS compliant and halogen-free: Meets environmental standards.

Benefits

  • Increased efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Extended battery life: Efficient power management in portable devices.
  • Compact design: High power density allows for smaller circuit board designs.
  • Reliable performance: Robust design ensures stable operation in various conditions.
  • Environmentally friendly: RoHS compliant and halogen-free.

Additional Details

The SI7114DN-T1-GE3-S comes in a PowerPAK® SO-8 single package, which offers excellent thermal performance and is ideal for surface-mount assembly. Key specifications include a gate-source voltage (VGS) of ±20 V and a continuous drain current (ID) that varies depending on the operating temperature and mounting conditions. The device’s thermal resistance ensures efficient heat dissipation. It is designed to operate over a wide temperature range, making it suitable for diverse applications. The device's low gate charge (Qg) also contributes to minimizing switching losses and enhancing overall efficiency.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess