Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Arrays
Manufacturer Vishay
Series TrenchFET
Packaging Reel(TR)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 8V
Current - Continuous Drain (Id) @ 25°C 3.4A
Rds On (Max) @ Id, Vgs 70 mOhm @ 3.4A, 4.5V
Vgs(th) (Max) @ Id 450mV @ 250μA (Min)
Gate Charge (Qg) @ Vgs 9nC @ 4.5V
Power - Max 1.1W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SMD, Flat Lead
Manufacturer Device Package 1206-8 ChipFET
Win Source Part Number 190047-SI5915DC-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI5915DC-E3 CAD Model

Description

The Vishay 190047-SI5915DC-E3 is a dual P-channel FET from the TrenchFET series. It has a medium popularity and a balanced supply and demand status.

  • Mounting Styles: SMD/SMT
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Package: 8-SMD, Flat Lead
  • Manufacturer Device Package: 1206-8 ChipFET
  • Drain to Source Voltage (Vdss): 8V
  • Continuous Drain Current (Id): 3.4A
  • Maximum Rds On @ Id, Vgs: 70 mOhm @ 3.4A, 4.5V
  • Gate Charge (Qg) @ Vgs: 9nC @ 4.5V
  • Gate Type: Logic Level Gate FET

You May Also Be Interested in

ON Semiconductor
MOSFET 2N-CH 60V 5.3A DFN8
Lowest to $18.2799
ECAD model for NVMFD5485NLT3G
Vishay
MOSFET 2N-CH 30V 8A 8SO / Mosfet Array 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Need more? Email Us
ECAD model for SQ4920EY-T1_BE3
ON Semiconductor
Need more? Email Us
ECAD model for MMDF3N03HD
Infineon Technologies
MOSFET N/P-CH 8-SOIC / Mosfet Array 60V 3.1A (Ta), 2A (Ta) 2W (Ta) Surface Mount PG-DSO-8
Lowest to $3.2256
ECAD model for BSO615CGXUMA1
Diodes Incorporated
MOSFET N/P-CH 20V X2DFN0806-6
Lowest to $0.2961
ECAD model for DMC21D1UDA-7B
ON Semiconductor
MOSFET 2N-CH 40V 145A S08FL / Mosfet Array 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $4.4007
ECAD model for NVMFD5C446NLWFT1G
ON Semiconductor
Need more? Email Us
ECAD model for MMDF7N02Z
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
Diodes Incorporated
MOSFET BVDSS: 8V-24V SOT563
Lowest to $2.3817
ECAD model for DMP2900UV-7

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention