EN
  • EN
  • DE

SI4559EY-T1

Part No SI4559EY-T1
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189925-SI4559EY-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4559EY-T1 CAD Model

Description

The SI4559EY-T1 is an N-Channel MOSFET from Vishay, optimized for load switch and power management applications. Part of Vishay's extensive power MOSFETs line, it leverages advanced trench technology. The 'T1' suffix indicates that the component is delivered on tape and reel, facilitating automated assembly processes.

Applications:

  • Load Switching: Efficient control of power to various loads in electronic systems.
  • Power Management: Found in battery management systems (BMS) for optimized power distribution.
  • DC-DC Conversion: Employed in synchronous rectification within DC-DC converters for efficiency improvement.
  • Portable Devices: Utilized in smartphones, tablets, and similar devices for efficient power control.
  • Notebook Computers: Incorporated into power supplies and voltage regulation circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Trench Technology: Enables high cell density, optimizing performance.
  • Logic Level Gate Drive: Facilitates direct drive from low voltage logic circuits.
  • Halogen-Free: Compliant with environmental standards.
  • Surface Mount Package: Compact SO-8 package for efficient board space utilization.
  • Tape and Reel: Supplied on tape and reel for automated assembly processes.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Compact Size: Saves board space in portable devices.
  • Simplified Design: Logic level gate drive simplifies driver circuitry design.
  • Reliable Performance: Robust design ensures consistent, long-term reliability.
  • Automated Assembly: Tape and reel packaging enhances automated assembly process efficiency.

Specifications:

The SI4559EY-T1 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating, and a low on-resistance (RDS(on)). Its specifications make it suitable for load switching and power management applications. The device is delivered in a compact SO-8 surface mount package on tape and reel, allowing for automated assembly processes.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
Lowest to $0.6913
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess