EN
  • EN
  • DE

SI4559EY-T1-E3

Part No SI4559EY-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189926-SI4559EY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4559EY-T1-E3 CAD Model

Description

The SI4559EY-T1-E3 is an N-Channel MOSFET manufactured by Vishay. It is designed for various power management applications requiring efficient switching and low power loss. The MOSFET is part of Vishay’s extensive line of power MOSFETs, known for their reliability and performance.

Applications:

  • Load Switching: Used to control power to various loads in electronic devices.
  • Power Management in Portable Devices: Commonly found in smartphones, tablets, and other battery-powered devices.
  • DC-DC Conversion: Suitable for synchronous rectification in DC-DC converters.
  • Battery Management Systems (BMS): Optimizes charging and discharging cycles.
  • Solid State Relays: Used as a switch in solid-state relays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Logic Level Gate Drive: Enables direct drive from low-voltage logic circuits, simplifying the design.
  • Trench Technology: Utilizes trench MOSFET technology for optimized performance.
  • SO-8 Package: Compact surface-mount package for efficient board space utilization.
  • Halogen-Free: Compliant with environmental standards.
  • T1 Suffix: Indicates tape and reel packaging for automated assembly.
  • E3 Suffix: Indicates lead (Pb)-free and RoHS compliant.

Benefits:

  • Improved Power Efficiency: Reduces power consumption and heat generation.
  • Simplified Circuit Design: Logic-level gate drive simplifies the driver circuitry.
  • Compact Footprint: SO-8 package saves valuable board space.
  • Environmentally Friendly: Halogen-free and RoHS compliant.
  • Automated Assembly: Tape and reel packaging facilitates automated pick-and-place assembly.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.

Specifications:

The SI4559EY-T1-E3 typically features a drain-source voltage (VDS) rating of 30V. It has a continuous drain current (ID) rating and a low on-resistance (RDS(on)). The 'T1' suffix indicates that it is supplied on tape and reel for automated assembly, and the 'E3' suffix denotes that it is lead-free and RoHS compliant, meeting environmental standards. This MOSFET is commonly used in various power management circuits, offering a balance of performance and space efficiency.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Diodes Incorporated
Lowest to $0.6913
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess