EN
  • EN
  • DE

SI4486DY

Part No SI4486DY
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092862-SI4486DY
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4486DY CAD Model

Description

The SI4486DY is a P-Channel MOSFET manufactured by Vishay. This device is optimized for power management applications that demand high efficiency and low power losses. It features a low on-resistance (RDS(on)) and gate charge, making it well-suited for synchronous rectification in DC-DC converters, load switching, and power management in portable devices. The advanced trench technology used in its construction helps minimize conduction and switching losses.

Applications:

  • DC-DC Converters: Used as a synchronous rectifier to enhance the efficiency of voltage regulation circuits.
  • Load Switching: Efficiently switches power to various loads within electronic systems.
  • Power Management in Portable Devices: Ideally suited for battery management and power distribution in devices such as smartphones, tablets, and laptops.
  • Motor Control: Drives low-power motors, providing precise control over speed and torque.
  • LED Lighting: Powers LED lighting systems with stable and efficient current.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, thereby enhancing energy efficiency and reducing heat generation.
  • Low Gate Charge (Qg): Minimizes switching losses, enabling higher frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for optimal performance and low RDS(on).
  • Logic Level Gate Drive: Simplifies circuit design by allowing direct control from logic circuits.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations, ensuring safe disposal and recycling.

Benefits:

  • Increased Efficiency: Lowers power losses, leading to extended battery life in portable applications and reduced energy consumption.
  • Compact Design: Enables the development of smaller and lighter electronic devices due to its compact footprint.
  • Simplified Circuit Design: Logic-level gate drive simplifies integration with microcontrollers and other control circuits.
  • Enhanced Thermal Performance: Minimal heat generation due to low on-resistance improves overall system reliability.
  • Environmentally Friendly: Complies with RoHS and halogen-free standards, reducing environmental impact.

Additional Details:

The SI4486DY is designed to operate with a gate-source voltage (VGS) that is compatible with logic-level control, making it easily interfaceable with digital circuits. Its low RDS(on) characteristics ensure minimal voltage drop and power dissipation during conduction, which is crucial for high-efficiency designs. The device’s thermal resistance facilitates efficient heat dissipation, contributing to its robust performance under various operating conditions. Typically available in a surface-mount package, it is optimized for automated assembly and efficient thermal management. Consult the device's datasheet for detailed electrical characteristics, thermal specifications, and recommended operating conditions to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess