EN
  • EN
  • DE

SI4465DY-T1

Part No SI4465DY-T1
Manufacturer Vishay
Catalog FETs - Single
Description P-Channel 1.8-V (G-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189899-SI4465DY-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4465DY-T1 CAD Model

Description

The SI4465DY-T1 is a sub-GHz RF transceiver from Vishay, optimized for wireless communication in various ISM bands. It offers a compelling combination of high performance, low power consumption, and flexibility, making it well-suited for applications requiring reliable data transmission over extended ranges. This transceiver operates in the frequency range of 119 to 1050 MHz.

Applications:

  • Wireless sensor networks (WSN)
  • Automatic meter reading (AMR) systems
  • Home automation and security systems
  • Remote control applications
  • Industrial monitoring and control systems

Features:

  • Frequency range: 119 - 1050 MHz
  • Output power: Up to +20 dBm
  • Receiver sensitivity: Up to -129 dBm
  • Data rate: 0.123 to 500 kbps
  • Low current consumption: 18 mA RX, 85 mA TX at +20 dBm
  • FSK, GFSK, OOK modulation support
  • Excellent selectivity and blocking performance for robust communication
  • Wake-on-radio functionality for ultra-low power listening
  • Automatic Frequency Control (AFC) for frequency stability
  • Automatic Gain Control (AGC) for optimal signal reception
  • Integrated RSSI ADC for signal strength measurement
  • Antenna diversity support for improved reliability
  • Digital and analog RSSI output
  • On-chip crystal calibration
  • Compact 16-pin QFN package

Benefits:

  • Extended Communication Range: High output power and exceptional receiver sensitivity enable reliable communication over long distances.
  • Low Power Consumption: Minimizes battery drain, extending the operational life of battery-powered devices.
  • Robust Communication: High selectivity and blocking performance mitigate interference, ensuring reliable data transmission.
  • Flexible Modulation Options: Supports FSK, GFSK, and OOK modulation schemes, adapting to various application requirements.
  • Simplified System Design: Integrated features like AFC, AGC, and RSSI ADC streamline the development process.
  • Wake-on-Radio Functionality: Enables ultra-low power listening, reducing power consumption and enabling event-driven communication.

The SI4465DY-T1 features a configurable baseband modem that supports different data rates and modulation formats. Its advanced features make it an excellent choice for a wide range of wireless applications. The device's integrated RSSI ADC allows for accurate signal strength measurement and effective link quality assessment. The antenna diversity support ensures improved reliability even in harsh RF environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess