The SI4416DY-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This power MOSFET utilizes TrenchFET® power MOSFET technology, offering excellent on-resistance and low gate charge. It is designed for a wide range of applications requiring efficient power management.
Applications
- Load Switching
- DC-DC Conversion
- Power Management in Portable Devices
- Battery Management Systems
Features
- TrenchFET® Power MOSFET Technology
- P-Channel
- Low On-Resistance: RDS(on) = 0.045 Ω at VGS = -10 V
- High Current Capability: ID = -7.1 A (continuous)
- 30 V Drain-Source Voltage (VDS)
- Standard Level Gate Drive
- 100% Rg Tested
- Halogen-free According to IEC 61249-2-21 Definition
- Available in a PowerPAK® SO-8 Package
Benefits
- High Efficiency: Low on-resistance minimizes power loss, leading to improved efficiency in power management applications.
- Compact Design: The PowerPAK® SO-8 package allows for a compact design, suitable for space-constrained applications.
- Ease of Use: Standard level gate drive simplifies the driving circuitry, making it easier to implement in various designs.
- Reliability: 100% Rg tested ensures the reliability and performance of the MOSFET.
- Environmentally Friendly: Halogen-free construction makes it environmentally friendly.
Additional Details
The SI4416DY-T1-E3 is supplied in a PowerPAK® SO-8 surface-mount package. It is RoHS compliant and halogen-free. The device is designed for optimal thermal performance, allowing for efficient heat dissipation. The MOSFET's gate threshold voltage (VGS(th)) is typically -2.5 V. The device is suitable for applications operating at moderate frequencies. The operating temperature range is -55°C to +150°C.