EN
  • EN
  • DE

SI4413CDY-T1-E3

Part No SI4413CDY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189853-SI4413CDY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4413CDY-T1-E3 CAD Model

Description

The SI4413CDY-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This power MOSFET utilizes TrenchFET® power MOSFET technology, offering excellent on-resistance and low gate charge. It is designed for a wide range of applications requiring efficient power management.

Applications

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems

Features

  • TrenchFET® Power MOSFET Technology
  • P-Channel
  • Low On-Resistance: RDS(on) = 0.015 Ω at VGS = -10 V
  • High Current Capability: ID = -16 A (continuous)
  • 30 V Drain-Source Voltage (VDS)
  • Logic Level Gate Drive
  • 100% Rg Tested
  • Halogen-free According to IEC 61249-2-21 Definition
  • Available in a PowerPAK® SO-8 Package

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, leading to improved efficiency in power management applications.
  • Compact Design: The PowerPAK® SO-8 package allows for a compact design, suitable for space-constrained applications.
  • Ease of Use: Logic level gate drive simplifies the driving circuitry, making it easier to implement in various designs.
  • Reliability: 100% Rg tested ensures the reliability and performance of the MOSFET.
  • Environmentally Friendly: Halogen-free construction makes it environmentally friendly.

Additional Details

The SI4413CDY-T1-E3 is supplied in a PowerPAK® SO-8 surface-mount package. It is RoHS compliant and halogen-free. The device is designed for optimal thermal performance, allowing for efficient heat dissipation. The MOSFET's gate threshold voltage (VGS(th)) is typically -1.8 V. The device is suitable for applications operating at moderate frequencies. The operating temperature range is -55°C to +150°C.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess