EN
  • EN
  • DE

SI3850DV-T1-E3

Part No SI3850DV-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092828-SI3850DV-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3850DV-T1-E3 CAD Model

Description

The SI3850DV-T1-E3 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay Semiconductors. This MOSFET is designed for load switching and power management applications. Its key features include low on-resistance and fast switching speeds, making it suitable for efficient power control in various electronic circuits.

Applications

  • Load switching in portable devices (smartphones, tablets).
  • Power management in battery-powered systems.
  • DC-DC converters and power adapters.
  • High-side switching in power distribution circuits.
  • Battery protection circuits.

Features

  • P-Channel MOSFET: Enables high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Low Gate Threshold Voltage: Suitable for logic-level gate drive.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • Small Footprint: Available in a compact surface-mount package (PowerPAK® SC-70).

Benefits

  • Increased Efficiency: Low on-resistance minimizes power dissipation, extending battery life.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementation.
  • Compact Solution: Small footprint enables use in space-constrained applications.
  • Improved Thermal Performance: Efficient operation reduces heat generation.
  • Enhanced System Reliability: Robust design ensures stable and reliable performance.

Additional Details

The SI3850DV-T1-E3's specific characteristics, such as the drain-source voltage, gate-source voltage, on-resistance, and gate charge, are detailed in the product datasheet. This MOSFET is available in a PowerPAK® SC-70 package. Proper gate drive is essential to ensure optimal switching performance and minimize power losses. Thermal management is important, especially at higher current levels; proper PCB layout and heat sinking may be required. It's crucial to consult the datasheet for accurate electrical characteristics, application notes, and recommended operating conditions. The device's low gate threshold voltage enables direct drive from low-voltage logic circuits, simplifying the interface. The SI3850DV-T1-E3 provides a reliable and efficient solution for load switching and power management applications, offering a combination of low on-resistance, fast switching speeds, and a compact package.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess