EN
  • EN
  • DE

SI3424DV-T1

Part No SI3424DV-T1
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23-6
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 712124-SI3424DV-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3424DV-T1 CAD Model

Description

The SI3424DV-T1 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This MOSFET is designed for use in a variety of power management and switching applications. Its key features include low on-resistance and fast switching speed, making it suitable for high-efficiency and high-frequency circuits.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control
  • Backlighting

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Fast switching speed: Allows for high-frequency operation, reducing switching losses.
  • Logic-level gate drive: Can be driven directly from logic-level signals, simplifying the driver circuitry.
  • TrenchFET® power MOSFET technology: Provides improved performance and efficiency compared to planar MOSFETs.
  • Halogen-free and RoHS compliant: Meets environmental regulations for hazardous substances.
  • Low gate charge (Qg): Improves switching efficiency and reduces driver losses.

Benefits

  • High efficiency: Low on-resistance and fast switching speed minimize power loss, improving overall efficiency.
  • Reduced heat generation: Efficient operation reduces heat generation, improving system reliability and thermal performance.
  • Simplified design: Logic-level gate drive simplifies the driver circuitry, reducing component count and cost.
  • Compact size: Small form factor allows for integration into space-constrained applications.
  • Environmental compliance: Halogen-free and RoHS compliant, meeting environmental regulations.

Additional Details

The SI3424DV-T1 typically comes in a small surface-mount package (e.g., PowerPAK® SO-8 or similar) to facilitate automated assembly. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The device's datasheet provides detailed information on these parameters, as well as thermal resistance and gate charge characteristics. It’s crucial to consult the datasheet for specific application guidelines and recommended layout practices to ensure optimal performance and thermal management. Proper gate drive circuitry is essential for achieving the best switching performance.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess