EN
  • EN
  • DE

SI2303DS-T1-E3

Part No SI2303DS-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189583-SI2303DS-T1-E3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI2303DS-T1-E3 CAD Model

Description

The SI2303DS-T1-E3 is a P-Channel MOSFET manufactured by Vishay. It's designed for low-voltage, low on-resistance switching applications. The 'T1' indicates tape and reel packaging for automated assembly, and 'E3' signifies that it is a lead (Pb)-free device and RoHS compliant, meeting environmental standards. It is suitable for battery-powered devices and other portable applications.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management
  • Battery Charging Circuits
  • Portable Devices

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • SOT-23 Package
  • Logic Level Gate Drive
  • Lead (Pb)-Free
  • RoHS Compliant
  • Tape and Reel Packaging

Benefits:

  • High Efficiency
  • Small Footprint
  • Simplified Gate Drive
  • Environmentally Friendly
  • Suitable for Automated Assembly
  • Improved Battery Life in Portable Applications

Technical Specifications:

The SI2303DS-T1-E3 has a drain-source voltage (VDS) rating of -20V. The continuous drain current (ID) is around -2.5A depending on the thermal condition. The on-resistance (RDS(on)) is a key specification, typically provided at different gate-source voltages (VGS) like VGS = -4.5V and VGS = -2.5V. The gate-source voltage (VGS) is rated at +/- 12V. Threshold voltage is typically around -1V. This MOSFET comes in a SOT-23 package.

The SI2303DS-T1-E3 is a good choice for designs prioritizing efficiency and environmental compliance. The low on-resistance minimizes power losses, enhancing efficiency in DC-DC converters and load switching applications. The logic-level gate drive allows for easy control with microcontrollers and other digital logic circuits. The lead-free and RoHS compliance demonstrates environmental responsibility and adherence to regulations. The tape and reel packaging is ideal for automated assembly lines, which can streamline production processes and reduce manufacturing costs. The compact SOT-23 package allows for high-density circuit board designs, particularly important in portable devices. Its P-Channel structure facilitates high-side switching configurations. This device is frequently employed in battery charging circuits to manage power flow efficiently. The SI2303DS-T1-E3 provides a combination of performance and environmental benefits, making it a suitable choice for modern electronic devices. The device's ability to minimize power dissipation can contribute to extended battery life, which is highly desirable in mobile applications.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess