EN
  • EN
  • DE

SI2303CDS-T1-GES

Part No SI2303CDS-T1-GES
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189578-SI2303CDS-T1-GES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2303CDS-T1-GES CAD Model

Description

The SI2303CDS-T1-GES is a P-channel MOSFET manufactured by Vishay. Designed for low voltage, high-speed switching applications, it provides efficient power conversion and minimal power loss through its low on-resistance (RDS(on)). The small size and surface-mount packaging (SOT-23) make it suitable for compact designs found in portable electronics and various other space-constrained applications.

Applications:

  • Load Switching: Controls the flow of power to various loads in diverse electronic systems.
  • DC-DC Converters: Enhances efficiency and minimizes heat dissipation in voltage regulators.
  • Power Management in Portable Devices: Optimizes power distribution in devices like smartphones, tablets, and laptops.
  • Battery Management Systems: Protects battery packs against overcharging and over-discharging.
  • LED Lighting: Regulates brightness and enhances the efficiency of LED driver circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency in switching applications.
  • Low Gate Threshold Voltage (VGS(th)): Facilitates operation with low-voltage logic circuits.
  • Surface-Mount Packaging (SOT-23): Enables automated assembly and reduces board space requirements.
  • High-Speed Switching: Provides rapid switching times for responsive performance.
  • RoHS Compliant: Adheres to environmental standards, ensuring environmental responsibility and compliance.

Benefits:

  • Improved Power Efficiency: Low RDS(on) reduces power dissipation, resulting in cooler operation and extended battery life.
  • Compact Design: Small footprint enables miniaturization in portable electronics.
  • Enhanced Reliability: Solid-state construction provides greater durability and longevity.
  • Simplified Circuit Design: Low gate threshold voltage allows direct drive from microcontrollers.
  • Optimized Thermal Performance: Surface-mount design promotes efficient heat dissipation.

The SI2303CDS-T1-GES typically features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) which depends on the ambient temperature and mounting conditions. The gate-source voltage (VGS) is rated at ±12V. It's engineered to minimize switching losses, contributing to overall system efficiency and facilitating the development of more compact and effective power management solutions. The fast switching capabilities of this MOSFET make it well-suited for high-frequency applications where quick response times are essential. The Vishay SI2303CDS-T1-GES provides a reliable and efficient solution for numerous low-voltage switching requirements, particularly in scenarios where small size and high efficiency are crucial considerations.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess