The HFBR-5103P is a fiber optic transmitter manufactured by AVAGO TECHNOLOGIES LIMITED. This transmitter is designed to convert electrical signals into optical signals for transmission over fiber optic cables. It's commonly used in data communication, industrial control, and other applications where reliable and high-speed data transmission is required.
Applications:
- Data communication
- Industrial control systems
- Optical networking
- Ethernet over fiber
- Medical equipment
Features:
- Fiber optic transmission: Enables high-speed data transfer over long distances.
- 820 nm Wavelength: Operates at a common wavelength for fiber optic communication.
- ST connector: Uses a standard ST connector for easy connection to fiber optic cables.
- TTL compatible: Compatible with standard TTL logic levels.
- High bandwidth: Supports high data transmission rates.
- RoHS compliant: Meets environmental standards for hazardous substances.
Benefits:
- Immunity to electromagnetic interference (EMI).
- High data transmission rates.
- Long-distance communication capabilities.
- Secure data transmission.
- Easy integration with existing systems.
Additional Details:
The HFBR-5103P typically operates at a wavelength of 820 nm and supports data rates up to [Specify data rate if known from datasheet - e.g., 125 Mbps]. It requires a 5V power supply. The operating temperature range is usually -40°C to +85°C. The ST connector allows for quick and reliable connection to fiber optic cables. It is commonly used in industrial Ethernet applications, fiber optic modems, and other systems requiring high-speed, noise-immune data transmission. Proper handling of fiber optic cables is necessary to prevent damage and ensure optimal performance.