The NXP MK20DN512ZVLQ10R microcontroller is a high-performance, low-power device that is part of the Kinetis K20 100 MHz MCU family. Built on ARM Cortex-M4 core technology, this microcontroller is designed to deliver exceptional processing capabilities while maintaining energy efficiency, making it an ideal choice for a wide range of embedded applications.
Key Features
- Core: ARM Cortex-M4 running at up to 100 MHz with Floating Point Unit (FPU)
- Memory: 512 KB Flash, 128 KB RAM, which supports high-performance data storage and efficient code execution
- Communication Interfaces: Multiple communication interfaces including I2C, SPI, UART, CAN, and USB for versatile connectivity options
- Timers: A rich set of timers including PWM, general-purpose timers, and a real-time clock for precise event management and timing operations
- Analog Modules: Integrated analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators to handle a variety of analog signals
- Package: 144-LQFP package that offers a compact footprint while allowing for a robust set of I/O options
- Operating Voltage: 1.71V to 3.6V, providing flexibility in power supply design
Applications
The MK20DN512ZVLQ10R is a versatile MCU that can be used in a variety of applications, including but not limited to industrial control systems, medical devices, smart metering, and IoT devices. Its robust feature set and high level of integration make it suitable for complex tasks that require a mix of low power consumption and high processing power.
Reliability and Security
Security is a paramount concern in today's connected world, and the MK20DN512ZVLQ10R addresses this with features designed to protect your application from unauthorized access. This includes hardware cryptography support and a secure boot process. Additionally, NXP's commitment to quality ensures that this microcontroller meets the high-reliability standards required for critical applications.