EN
  • EN
  • DE

SI21692C50GMR

Part No SI21692C50GMR
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001318-SI21692C50GMR
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI21692C50GMR CAD Model

Description

The SI21692C50GMR is a high-performance digital TV demodulator IC manufactured by Vishay. It's designed to receive and demodulate terrestrial (DVB-T2/T/C2/C) television signals. This advanced demodulator is suitable for various applications, including set-top boxes, TVs, and USB TV tuners.

Applications

  • Set-top boxes (STBs)
  • Digital televisions (DTVs)
  • USB TV tuners
  • PC TV cards
  • Terrestrial and cable receivers

Features

  • Multi-standard demodulation: Supports DVB-T2, DVB-T, DVB-C2, and DVB-C standards.
  • High performance: Excellent sensitivity and robustness for reliable signal reception.
  • Low power consumption: Optimized for energy efficiency.
  • Advanced channel estimation: Improves signal quality and reduces interference.
  • Flexible IF interface: Compatible with various tuner architectures.
  • Integrated LNA gain control: Simplifies front-end design.
  • Compact package: Facilitates easy integration into various electronic devices.

Benefits

  • Superior signal reception: Delivers clear and reliable TV signals.
  • Wide compatibility: Supports multiple digital TV standards.
  • Reduced power consumption: Extends battery life in portable devices.
  • Improved performance in challenging environments: Provides robust signal reception even in noisy conditions.
  • Simplified system design: Reduces the number of external components required.

Technical Specifications

The SI21692C50GMR operates on a supply voltage (typically 3.3V). It features various control interfaces such as I2C for configuration and control. Its performance characteristics include sensitivity, signal-to-noise ratio (SNR), and bit error rate (BER). The specific package type and dimensions, as well as detailed electrical characteristics, are available in the Vishay datasheet.

In summary, the Vishay SI21692C50GMR is a high-performance and versatile digital TV demodulator IC suitable for a wide range of applications. Its multi-standard support, excellent signal reception, and low power consumption make it an ideal choice for modern digital TV systems.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess