EN
  • EN
  • DE

SI1501DL-T1-E3

Part No SI1501DL-T1-E3
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT363
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 712115-SI1501DL-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI1501DL-T1-E3 CAD Model

Description

The SI1501DL-T1-E3 is a P-Channel MOSFET manufactured by Vishay. It is designed for low-voltage, low on-resistance switching applications. Commonly found in load switches, power management circuits, and portable devices, it offers efficient and reliable performance in a small package.

Applications:

  • Load Switches: Used to control power delivery to various circuits in electronic devices.
  • Power Management Circuits: Efficiently switching power in DC-DC converters and voltage regulators.
  • Portable Devices: Optimized for use in battery-powered applications such as smartphones, tablets, and wearables.
  • Battery Protection Circuits: Protecting batteries from over-charge, over-discharge, and over-current conditions.
  • Analog Switches: Used in analog signal switching applications where low distortion is required.

Features:

  • Low On-Resistance: Minimizes power loss and maximizes efficiency.
  • Low Threshold Voltage: Allows for operation with low gate drive voltages.
  • Small Footprint: Enables compact circuit designs.
  • Halogen-Free: Complies with environmental standards.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficient switching.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption in portable devices.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Improved Thermal Performance: Low on-resistance minimizes heat generation.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.
  • Environmentally Friendly: Halogen-free construction meets environmental regulations.

Additional Details:

The SI1501DL-T1-E3 has a drain-source voltage (Vds) rating of -20V and a continuous drain current (Id) rating of [Need to check specific value on datasheet]. It is available in a TSOP-6 package and is designed for surface mount technology (SMT). Refer to the Vishay datasheet for detailed specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess