EN
  • EN
  • DE

SI1403DL-T1-E3

Part No SI1403DL-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189529-SI1403DL-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1403DL-T1-E3 CAD Model

Description

The SI1403DL-T1-E3 is a P-Channel 30V MOSFET manufactured by Vishay. This MOSFET is designed for load switching and general-purpose amplifier applications where small size and minimal gate drive are required. It is offered in a small SOT-23 package, making it suitable for compact electronic designs.

Applications

  • Load Switching
  • Portable Devices
  • DC-DC Converters
  • Power Management Circuits
  • Small Signal Amplification

Features

  • P-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.295 Ω at VGS = -10 V
  • Low Threshold Voltage: VGS(th) = -1.8 V (Typical)
  • Fast Switching Speed
  • Small SOT-23 Package
  • Lead (Pb)-free and Halogen-free

Benefits

  • Efficient Load Switching: The low on-resistance minimizes power losses during switching, enhancing overall efficiency.
  • Extended Battery Life: Suitable for battery-powered devices due to the low gate drive requirements and minimal power consumption.
  • Space-Saving Design: The SOT-23 package enables high-density board layouts in compact applications.
  • Simplified Circuitry: The low threshold voltage simplifies the gate drive requirements, reducing component count and cost.
  • Environmentally Compliant: Lead-free and halogen-free construction ensures compliance with environmental regulations.

Technical Specifications

  • Polarity: P-Channel
  • Maximum Drain-Source Voltage (VDS): -30 V
  • Gate-Source Voltage (VGS): ±20 V
  • Continuous Drain Current (ID): -1.2 A
  • Pulsed Drain Current (IDM): -6 A
  • Total Power Dissipation (PD): 0.83 W
  • Operating Temperature: -55 °C to +150 °C
  • Package: SOT-23

The Vishay SI1403DL-T1-E3 provides an optimal solution for applications requiring efficient and compact load switching with minimal gate drive. Its small size and low on-resistance make it a reliable choice for portable devices and general-purpose amplification.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5828 $58.2800
245+ $0.4783 $117.1835
375+ $0.4633 $173.7375
520+ $0.4484 $233.1680
670+ $0.4335 $290.4450
895+ $0.3885 $347.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,416 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess