EN
  • EN
  • DE

MCP4561T-104E/MF

Part No MCP4561T-104E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 257TAP 8DFN / Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 8-DFN (3x3)
Case / Package 8-VDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4561
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4561T-104E/MFCT,MCP4561T-104E/MFDKR,MCP4561T-104E/MFTR,MCP4561T104EMF
Standard Package 3,300
Win Source Part Number 1319600-MCP4561T-104E/MF
Ultra Librarian 3D Model Ultra Librarian MCP4561T-104E/MF CAD Model

Description

Microchip Technology's MCP4561T-104E/MF Digital Potentiometer

The MCP4561T-104E/MF is a high-performance digital potentiometer designed and manufactured by the renowned Microchip Technology. This compact component offers a versatile solution for applications requiring variable resistance settings controlled digitally. It is part of Microchip's MCP4561 series, known for their reliability and precision in various electronic circuits.

Key Features:

  • Resistance Value: The MCP4561T-104E/MF has a maximum resistance of 100kΩ, which can be adjusted through its 7-bit (128 wiper steps) resolution, providing fine-tuning capability for a wide range of applications.
  • Interface: It features an I2C compatible serial interface, making it easy to integrate into most microcontroller-based systems without the need for complex wiring or additional components.
  • Package: Housed in a compact 8-lead MSOP package, this digital potentiometer is designed for space-constrained applications and ensures a minimal footprint on the PCB.
  • Operating Voltage: The device operates within a 2.7V to 5.5V range, catering to both low and standard voltage requirements.
  • Temperature Range: It is designed to perform reliably in a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Non-Volatile Memory: The MCP4561T-104E/MF comes with non-volatile memory (EEPROM) to store the wiper's position, ensuring that the last set resistance value is retained even after the power is cycled.

Applications:

The MCP4561T-104E/MF is ideal for a variety of applications such as:

  • Adjustable power supplies
  • Calibration and trimming systems
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Industrial control systems for precision adjustments

With its robust design and versatile features, the MCP4561T-104E/MF digital potentiometer from Microchip Technology is an excellent choice for engineers and designers looking to incorporate reliable, digitally-controlled resistance into their electronic designs. Its integration into systems is facilitated by its standard I2C interface, making it a go-to component for automated adjustments and real-time control in both simple and complex electronic circuits.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3603 $51.9266
52+ $1.9366 $100.7032
80+ $1.8761 $150.0880
111+ $1.8156 $201.5316
143+ $1.7551 $250.9793
191+ $1.5735 $300.5385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess