EN
  • EN
  • DE

SFR25H0009092FR500

Part No SFR25H0009092FR500
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 90.9K OHM 1/2W 1% AXIAL / 90.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series SFR25H
Package Tape & Reel (TR)
Resistance 90.9 kOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Dimension 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Standard Package 5,000
Win Source Part Number 991252-SFR25H0009092FR500
Ultra Librarian 3D Model Ultra Librarian SFR25H0009092FR500 CAD Model

Description

The SFR25H0009092FR500 is a metal film resistor manufactured by Vishay. Metal film resistors are known for their precision, stability, and low temperature coefficient of resistance (TCR). This resistor is designed for general-purpose applications requiring accurate and reliable resistance values.

Applications:

  • Precision circuits: Used in circuits where accurate resistance values are critical.
  • Analog circuits: For setting gain, bias, and feedback in amplifiers and other analog circuits.
  • Instrumentation: In measurement equipment requiring stable and accurate resistance.
  • Medical devices: In medical equipment where reliability and precision are essential.
  • General-purpose electronics: Used in a wide range of electronic devices for current limiting, voltage division, and other functions.

Features:

  • Metal Film Construction: Provides excellent stability and low TCR.
  • Precision Tolerance: Offers a tight tolerance on the resistance value.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature.
  • High Stability: Maintains its resistance value over time and under varying conditions.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits:

  • Accurate Resistance: Provides precise resistance values for critical applications.
  • Stable Performance: Maintains its performance over time and temperature.
  • Reliable Operation: Ensures reliable operation in demanding environments.

Additional Details:

The SFR25H0009092FR500 has a resistance value of 90.9 kΩ. The "FR500" suffix typically indicates the tolerance and packaging. Vishay metal film resistors are known for their high quality and reliability. The low TCR ensures that the resistance value remains stable over a wide range of operating temperatures. The SFR25H series are often used in applications requiring high precision and stability. The resistor's power rating determines the maximum power it can dissipate without exceeding its temperature limits. The voltage rating specifies the maximum voltage that can be applied across the resistor. Proper derating is essential to ensure reliable operation. Consult the datasheet for specific details. The SFR25H0009092FR500 offers a precise and reliable resistance value, making it suitable for demanding electronic applications.

You May Also Be Interested in

Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152
Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us
Vishay
RES 27K OHM 0.6W 1% AXIAL / 27 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1433
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Vishay
RES 10K OHM 0.6W 1% AXIAL / 10 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.1743
Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456
Vishay
Res Metal Film 1.3K Ohm 1% 1W ±100ppm/°C Conformal AXL Thru-Hole T/R
Lowest to $0.8194
Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess