EN
  • EN
  • DE

HMC344ALP3E

Part No HMC344ALP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 8GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
RF Type VSAT
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 8GHz
Isolation 35dB
Insertion Loss 1.9dB
Test Frequency 4GHz
P1dB -
IIP3 40dBm
Features -
Impedance 50Ohm
Voltage - Supply -
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC344
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373247-HMC344ALP3E
Ultra Librarian 3D Model Ultra Librarian HMC344ALP3E CAD Model

Description

Product Overview: HMC344ALP3E - Analog Devices Inc.

The HMC344ALP3E, a high-performance RF switch from Analog Devices Inc., is an essential component for various RF applications. This non-reflective single-pole, four-throw (SP4T) switch operates in the DC to 3.5 GHz frequency range, delivering exceptional signal integrity and isolation for your RF systems.

Key Features

  • Frequency Range: The HMC344ALP3E offers a broad frequency range from DC to 3.5 GHz, catering to diverse RF applications.
  • High Isolation: With high isolation between ports, this switch ensures minimal signal leakage and maintains signal integrity.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC344ALP3E enhances the overall performance of the RF signal chain.
  • Non-Reflective Design: Its non-reflective nature reduces signal disturbances, making it ideal for sensitive RF applications.
  • Impedance: The device is matched to 50-ohms, which minimizes the need for additional matching components in the signal path.
  • Control Voltage: It operates with a dual control voltage of 0/-5V, providing flexibility in various system designs.
  • Package: Enclosed in a compact 3x3 mm QFN package, the HMC344ALP3E is suitable for space-constrained applications.

Applications

The HMC344ALP3E is versatile and can be used in a range of RF applications including, but not limited to:

  • Wireless infrastructure
  • Test equipment and sensors
  • RFID systems
  • MMIC (Monolithic Microwave Integrated Circuit) development

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the HMC344ALP3E is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability across various operating conditions.

With its robust design and comprehensive features, the HMC344ALP3E from Analog Devices Inc. is a top choice for designers seeking a reliable and efficient RF switch for their next project.

You May Also Be Interested in

pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess