EN
  • EN
  • DE

SFR16S0002709JA500

Part No SFR16S0002709JA500
Manufacturer Vishay
Catalog Through Hole Resistors
Description RES 27 OHM 1/2W 5% AXIAL / 27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series SFR16S
Package Cut Tape (CT),Tape & Box (TB)
Resistance 27 Ohms
Tolerance ±5%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Dimension 0.075" Dia x 0.138" L (1.90mm x 3.50mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Other Names SFR16S0002709JA500-ND,BC4320TB,BC4320CT
Standard Package 5,000
Win Source Part Number 959424-SFR16S0002709JA500
Ultra Librarian 3D Model Ultra Librarian SFR16S0002709JA500 CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components 959424-SFR16S0002709JA500 is a low-popularity electronic component that comes in a cut tape (CT), tape & box (TB) package. It is a metal film resistor with a resistance of 27 Ohms and a power (watts) of 0.5W, 1/2W. It has a ±5% tolerance and a ±100ppm/°C temperature coefficient. The package/case is axial, and the temperature range for operating is -55°C to 155°C. It is suitable for use in through-hole resistors.

    You May Also Be Interested in

    Vishay
    RES 1.62 OHM 0.6W 1% AXIAL / 1.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
    Lowest to $0.1640
    Bourns Inc.
    RES 15 OHM 5% 3W AXIAL / 15 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Wirewound
    Need more? Email Us
    Vishay
    Res Metal Glaze 150K Ohm 5% 0.5W(1/2W) ±200ppm/C Conformal Coated AXL Automotive Ammo
    Need more? Email Us
    Vishay
    RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
    Need more? Email Us
    Vishay
    RES 680K OHM 1/2W 5% AXIAL / 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
    Lowest to $0.0314
    Vishay
    RES 942 OHM 1/4W .1% AXIAL
    Need more? Email Us
    Stackpole Electronics Inc.
    RES 100K OHM 1W 5% AXIAL
    Lowest to $0.0460
    Vishay
    RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
    Lowest to $0.1456
    Ohmite
    RES 470 OHM 5% 1.5W AXIAL / 470 Ohms ±5% 1.5W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
    Need more? Email Us

    Top Sellers

    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.1369
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    600+ $0.0966 $57.9600
    1,280+ $0.0905 $115.8400
    1,985+ $0.0873 $173.2905
    2,850+ $0.0811 $231.1350
    3,705+ $0.0780 $288.9900
    4,630+ $0.0748 $346.3240
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 50,000 pieces
    MOQ: 600 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess