EN
  • EN
  • DE

SFH6700

Part No SFH6700
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV TRI-STATE 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Isolation Voltage 5300Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Output Type Tri-State
Channel Output Current 25mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise and Fall Time 40ns, 10ns
Forward Voltage 1.6V
Continuous forward current- Max 10mA
Supply Voltage - Operating 4.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 028277-SFH6700
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH6700 CAD Model

Description

The Vishay SFH6700 is an SMD (SMT) electronic component that is designed for isolator applications.

  • Output Type: Tri-State
  • Data Rate: 5MBd
  • Forward Voltage: 1.6V
  • Input Type: DC
  • Number of Channels: 1
  • Inputs-Side 1: 1
  • Inputs-Side 2: 0
  • Common Mode Transient Immunity: 1kV/μs
  • Propagation Delay (tpLH): 300ns (tpLH)
  • Propagation Delay (tpHL): 300ns (tpHL)
  • Isolation Voltage: 5300Vrms
  • Supply Voltage Range: 4.5V to 15V
  • Channel Output Current: 25mA
  • Continuous Forward Current: 10mA
  • Case/Package: 8-SMD
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOCOUPLER HI SPEED LOGIC OUTPU / Logic Output Optoisolator 1MBd Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV OPN COLL 6SO
Lowest to $6.5288
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SO
Lowest to $4.6921
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 0.6A SO6 / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Lowest to $0.4155
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 8 GULL W
Lowest to $0.9420
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 20LCCC / Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5623 $62.4920
95+ $1.2820 $121.7900
140+ $1.2419 $173.8660
195+ $1.2018 $234.3510
250+ $1.1617 $290.4250
335+ $1.0416 $348.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess