EN
  • EN
  • DE

SE20AFJ-M3/6A

Part No SE20AFJ-M3/6A
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 2A DO221AC / Diode Switching 600V 2A 2-Pin DO-221AC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 2A (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 2A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.2μs
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 12pF @ 4V, 1MHz
Mounting SMD
Package DO-221AC, SMA Flat Leads
Manufacturer Package DO-221AC (SlimSMA)
Operating Temperature - Junction -55°C ~ 175°C
Win Source Part Number 794065-SE20AFJ-M3/6A
Popularity Medium
Supply and Demand Status Limited
Family Name SE20AFJ
Introduction Date August 23, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SE20AFJ-M3/6A CAD Model

Description

The SE20AFJ-M3/6A is a surface-mount rectifier from Vishay Semiconductors. It's part of Vishay's eSMP® series, known for its compact size and efficient thermal performance. This rectifier is designed for applications requiring high-density mounting and reliable performance in automated assembly processes.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • Automotive applications

Features:

  • Low forward voltage drop
  • High surge current capability
  • Surface mount SMA (DO-214AC) package
  • eSMP® (eXtremely Small and thin Package)
  • AEC-Q101 qualified for automotive applications

Benefits:

  • Improved efficiency due to low forward voltage drop, minimizing power losses.
  • Enhanced reliability with high surge current capability, protecting against voltage transients.
  • Space-saving design with the small SMA package, ideal for high-density PCBs.
  • Suitable for automated assembly, reducing manufacturing costs.
  • Automotive-grade reliability, ensuring consistent performance in harsh environments.

Technical Specifications:

The SE20AFJ-M3/6A typically features a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 2.0A. It exhibits a low forward voltage drop (VF), typically around 0.95V at the rated current. It's designed for an operating junction temperature range of -55°C to +175°C. The SMA (DO-214AC) package dimensions are optimized for surface mount assembly. The device conforms to RoHS standards for environmental compliance and is qualified to AEC-Q101 standards, signifying its suitability for automotive applications. The eSMP package enhances thermal performance despite its small size.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess