EN
  • EN
  • DE

RZT55B11-GS08

Part No RZT55B11-GS08
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185112-RZT55B11-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RZT55B11-GS08 CAD Model

Description

The RZT55B11-GS08 is a Zener diode manufactured by Vishay. Zener diodes are specifically designed to maintain a constant voltage across their terminals when the reverse voltage exceeds the Zener voltage. This characteristic makes them ideal for voltage regulation and overvoltage protection applications.

Applications

  • Voltage Regulation: Provides a stable voltage reference in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Used to limit voltage levels in signal processing applications.
  • Transient Voltage Suppression (TVS): Protects circuits from transient voltage surges.
  • Calibration Equipment: Provides a precise voltage reference for calibration purposes.

Features

  • Zener Diode: Designed for stable voltage regulation.
  • Precise Zener Voltage: Maintains a consistent voltage drop across its terminals when reverse biased.
  • Fast Response Time: Reacts quickly to voltage changes.
  • Small Package Size: Compact surface mount package for easy integration.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Stable Voltage Reference: Provides a reliable and consistent voltage source.
  • Effective Overvoltage Protection: Protects circuits from damage caused by voltage surges.
  • Improved Circuit Reliability: Helps maintain stable operating conditions and prevent component failures.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuit design.
  • Compact Design: Small size allows for use in space-constrained applications.

Additional Details

For detailed technical specifications, including Zener voltage, power dissipation, and reverse leakage current, consult the Vishay RZT55B11-GS08 datasheet. The datasheet provides information on forward voltage, maximum surge current, and thermal resistance. Proper heat sinking may be required in high-power applications. The device should be mounted according to manufacturer's recommendations to ensure optimal performance and reliability. Consider the temperature coefficient of the Zener voltage in applications where temperature variations are significant.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess