Microchip Technology SST39VF512-90-4I-WH Flash Memory
The SST39VF512-90-4I-WH is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. This versatile memory chip is designed to offer a reliable storage solution for a wide range of applications, including embedded systems, consumer electronics, and telecommunications infrastructure. With its robust design and advanced features, the SST39VF512-90-4I-WH ensures efficient data storage and retrieval operations.
Key Features
- Memory Capacity: The SST39VF512-90-4I-WH offers a total storage capacity of 512 Kilobits (64K x 8) which is suitable for storing firmware, boot code, or other critical data.
- Access Time: With a fast access time of 90 nanoseconds, this flash memory provides quick read operations, enhancing the performance of the overall system.
- Endurance: The device is designed for high endurance with a minimum of 100,000 erase and program cycles, ensuring long-term reliability and stability.
- Operating Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it ideal for use in harsh environments.
- Single 5V Read and Write Operations: The SST39VF512-90-4I-WH is designed for simple and efficient 5V-only operations, minimizing power consumption and simplifying the power supply design.
- Superior Reliability: The device includes data retention rated at greater than 100 years, ensuring the safety and integrity of your data over an extended period.
- Package Type: Available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the SST39VF512-90-4I-WH is compatible with standard PCB layouts and easy to integrate into various designs.
Applications
The SST39VF512-90-4I-WH is ideal for a multitude of applications that require dependable non-volatile memory storage. Its typical applications include:
- Embedded control systems
- Automotive electronics
- Portable consumer devices
- Networking hardware such as modems and routers
- Industrial control systems
With its combination of speed, endurance, and reliability, the SST39VF512-90-4I-WH from Microchip Technology is an excellent choice for designers looking to implement a high-quality flash memory solution in their products.