EN
  • EN
  • DE

RSSD10X50A10R0JS06

Part No RSSD10X50A10R0JS06
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description ADJ PWR RES 10 OHM 25W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 Ohms
Power (Watts) 25 W
Tolerance ±5%
Adjustment Type Slide
Diameter 0.453" OD, 0.197" ID (11.50mm x 5.00mm)
Length 1.969" (50.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1595263-RSSD10X50A10R0JS06
Ultra Librarian 3D Model Ultra Librarian RSSD10X50A10R0JS06 CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 160M OHM 300W CHAS
Need more? Email Us
Vishay
POWER RES 100 OHM 175W 10% ADJ / Wirewound Resistors, Industrial Power, Vitreous Coated, Adjustable Tubular
Need more? Email Us
ETI Systems
LINEAR POT 5K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 120M OHM 300W CHAS
Need more? Email Us
ETI Systems
LINEAR POT 10K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 1K OHM 100W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 1 OHM 225W CHAS MT
Need more? Email Us
Vishay
RESISTOR 22 OHM 100W 5% WW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess