EN
  • EN
  • DE

RH00550R24BC02

Part No RH00550R24BC02
Manufacturer Vishay
Catalog OEM Parts (O - R)
Description Wirewound Industrial Power Resistor 50.24 Ohm 0.1% 7.5W ±20ppm/°C Chassis Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 122 µm
Lead Free Yes
Power Rating 7.5 W
Resistance 50.2 Ω
RoHS Non-Compliant
Tolerance 0.01 %
Width 246 µm
Win Source Part Number 1035966-RH00550R24BC02
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH00550R24BC02 CAD Model

Description

The RH00550R24BC02 is a wirewound resistor manufactured by Vishay. This resistor is known for its high precision, excellent stability, and low temperature coefficient of resistance (TCR), making it suitable for applications requiring accurate and reliable resistance values.

Applications:

  • Current sensing: Used in power supplies, motor control circuits, and battery management systems to accurately measure current flow.
  • Precision instrumentation: Employed in instruments where high accuracy and stability of resistance are crucial, such as multimeters, calibrators, and data acquisition systems.
  • Voltage dividers: Used in voltage dividers to provide precise voltage ratios for measurement and control applications.
  • Feedback circuits: Incorporated into feedback loops of amplifiers and control systems to ensure stable and accurate performance.
  • Load resistors: Used as load resistors in various electronic circuits to provide a defined load impedance.

Features:

  • Wirewound construction: Provides excellent stability and low TCR.
  • High precision: Offers tight tolerance on resistance value for accurate circuit performance.
  • Low temperature coefficient: Minimizes resistance changes due to temperature variations.
  • Leaded design: Allows for easy mounting on circuit boards using through-hole technology.
  • High power rating: Can handle relatively high power dissipation without significant changes in resistance value.

Benefits:

  • Stable resistance value: Maintains consistent resistance over time and temperature variations.
  • Accurate circuit performance: Ensures reliable operation and precise measurements in electronic circuits.
  • Reduced temperature drift: Minimizes errors due to temperature changes.
  • Easy installation: Facilitates quick and straightforward mounting on circuit boards.
  • High power handling: Allows for use in high-power applications without compromising performance.

Technical Specifications:

The RH00550R24BC02 has a resistance value of 0.24 Ohms. It features a power rating of 5W, a tolerance of 0.1%, and a temperature coefficient of ±20 ppm/°C. The resistor uses a ceramic core and a resistance wire. Operating temperature range from -55°C to +145°C.

This wirewound resistor's stability, precision and power rating make it well-suited for a variety of applications demanding performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess