The RGP30J-E3/51 is a fast recovery rectifier diode manufactured by Vishay. It's designed to efficiently convert alternating current (AC) to direct current (DC) with minimal switching losses, making it ideal for high-frequency applications.
Applications
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- High-Frequency Inverters
- Freewheeling diodes in inductive circuits
- Snubber circuits
Features
- Fast Reverse Recovery Time
- Low Forward Voltage Drop
- High Surge Current Capability
- Glass Passivated Junction
- RoHS Compliant
- Molded Plastic Case
Benefits
- Increased efficiency in high-frequency applications
- Reduced power dissipation, resulting in cooler operation
- Enhanced reliability and protection of downstream components
- Stable and consistent performance
- Environmentally friendly
Additional Details
The RGP30J-E3/51 features a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 3.0A. The typical reverse recovery time (trr) is 150ns. The maximum forward voltage drop (VF) is 1.3V at 3.0A. The surge current capability (IFSM) is 125A. It is packaged in a molded plastic case with axial leads. The operating junction temperature ranges from -65°C to +175°C. The fast recovery time minimizes switching losses in high-frequency circuits, improving overall efficiency. The high surge current capability provides protection against transient voltage spikes. The glass passivated junction ensures stable and reliable performance. The low forward voltage drop contributes to lower power dissipation and improved thermal management. Its RoHS compliance ensures that it meets environmental regulations.