Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Bulk
Status Active
Resistance (Ohms) 3.32k
Tolerance ±1%
Power (Watts) 5W
Composition Wirewound
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C to 250°C
Features Military, Moisture Resistant
Coating, Housing Type Aluminum
Mounting Feature Flanges
Height - Seated (Max) 0.335" (8.51mm)
Lead Style Solder Lugs
Failure Rate R (0.01%)
Win Source Part Number 139083-RER60F3321RC02
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RER60F3321RC02 CAD Model

Description

The Vishay RER60F3321RC02 is a wirewound resistor with a resistance of 3.32kΩ and a power rating of 5W.

  • Resistance: 3.32kΩ
  • Power Rating: 5W
  • Reliability: high
  • Design: moisture-resistant
  • Tolerance: ±1%
  • Temperature Coefficient: ±20ppm/°C
  • Mounting: flanged
  • Market Popularity: medium

You May Also Be Interested in

Vishay
RH-25 25K 1% E02 E4
Need more? Email Us
ECAD model for RH02525K00FE02
TE Connectivity
RES CHAS MNT 180 OHM 5% 120W
Need more? Email Us
ECAD model for TE120B180RJ
TE Connectivity
RES CHAS MNT 1K OHM 5% 15W
Need more? Email Us
ECAD model for THS151K0J
Vishay
RH-25 14 1% E02 E4
Need more? Email Us
ECAD model for RH02514R00FE02
Ohmite
RES CHAS MNT 750 OHM 5% 25W
Need more? Email Us
ECAD model for L25J750E
Ohmite
5W 3.5K OHMS METAL-MITE 1%
Need more? Email Us
ECAD model for 805F3K5E
Vishay
RES CHAS MNT 10 OHM 5% 50W
Need more? Email Us
ECAD model for RCH50S10R00JS06
Ohmite
RES CHAS MNT 10K OHM 5% 12W
Need more? Email Us
ECAD model for L12J10KE
Ohmite
RES CHAS MNT 500 OHM 5% 175W
Need more? Email Us
ECAD model for L175J500E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention