EN
  • EN
  • DE

RCV12064M02FKEA

Part No RCV12064M02FKEA
Manufacturer Vishay
Catalog OEM Parts (O - R)
Description Res Thick Film 1206 4.02MegaOhm 1% 1/4W ±100ppm/K Molded Paper T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959072-RCV12064M02FKEA
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCV12064M02FKEA CAD Model

Description

The RCV12064M02FKEA is a thick film chip resistor from Vishay. It's a surface-mount device (SMD) designed for general-purpose applications in electronic circuits. It provides a stable and reliable resistance value within a specified tolerance and power rating. The 1206 package size indicates its physical dimensions, making it suitable for automated assembly processes.

Applications:

  • Consumer electronics: Used in TVs, audio equipment, and home appliances.
  • Industrial equipment: Incorporated into control systems, power supplies, and test instruments.
  • Automotive electronics: Used in various electronic modules within vehicles.
  • Medical devices: Found in medical monitoring and diagnostic equipment.
  • Telecommunications: Used in networking devices and communication systems.

Features:

  • Thick film technology: Provides stable and reliable resistance values.
  • Surface mount design: Facilitates automated assembly and compact designs.
  • 1206 package size: Industry-standard size for easy integration.
  • 4 Megaohms Resistance Value: Provides a stable and precise resistance of 4 MOhm.
  • ±1% Tolerance: Ensures accurate resistance value within a narrow range.

Benefits:

  • High stability: Maintains resistance value under varying environmental conditions.
  • Compact size: Saves space on the printed circuit board.
  • Easy assembly: Compatible with automated pick-and-place equipment.
  • Reliable performance: Provides consistent and dependable operation.
  • Wide operating temperature range: Suitable for various applications.

Additional Details:

The RCV12064M02FKEA resistor is manufactured using a thick film process, which ensures high stability and reliability. The 1206 package is a common size for SMD resistors, offering a balance between size and power dissipation capability. The specified tolerance indicates the accuracy of the resistance value, while the temperature coefficient of resistance (TCR) describes how much the resistance changes with temperature. This resistor is lead-free and RoHS compliant, adhering to environmental standards. Proper soldering techniques are important to ensure a reliable connection and optimal performance. The resistor should be stored in a dry environment to prevent degradation of the resistive element. The power rating specifies the maximum power that the resistor can dissipate without being damaged.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
990+ $0.0586 $58.0140
2,405+ $0.0480 $115.4400
3,725+ $0.0466 $173.5850
5,130+ $0.0450 $230.8500
6,635+ $0.0436 $289.2860
8,880+ $0.0390 $346.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 990 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess