EN
  • EN
  • DE

RC3715C383RF

Part No RC3715C383RF
Manufacturer Vishay
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967499-RC3715C383RF
Categories OEM Parts(O-R)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC3715C383RF CAD Model

Description

The RC3715C383RF is a thick film chip resistor manufactured by Vishay. These resistors are designed for surface mount applications and offer excellent stability and reliability in various electronic circuits. They are commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Consumer Electronics: TVs, mobile phones, audio equipment
  • Industrial Equipment: Power supplies, motor drives, control systems
  • Automotive Electronics: Engine control units (ECUs), infotainment systems, lighting control
  • Medical Devices: Patient monitoring systems, diagnostic equipment
  • Telecommunications: Networking equipment, wireless communication devices

Features:

  • Thick Film Technology: Provides excellent stability and reliability.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Compact Size: Saves board space in high-density applications.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.
  • High Precision: Offers tight tolerance for accurate resistance values.

Benefits:

  • Improved Circuit Performance: Accurate resistance values ensure optimal circuit operation.
  • Reduced Assembly Costs: SMD design allows for efficient automated assembly.
  • Enhanced Reliability: Thick film construction provides long-term stability.
  • Compact Design: Saves valuable board space, enabling smaller and lighter products.
  • Environmental Compliance: Meets RoHS standards, contributing to sustainable manufacturing.

Additional Details:

The RC3715C383RF resistor has a resistance value determined by the digits in the part number. Specifications include power rating, voltage rating, temperature coefficient of resistance (TCR), and operating temperature range. Specific resistance value of 38k Ohms, tolerance and power rating should be confirmed in the datasheet. Vishay provides datasheets for their resistors with detailed specifications. These resistors are typically available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Intel
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess