EN
  • EN
  • DE
  • IT

PTN0805E2553FST1

Part No PTN0805E2553FST1
Manufacturer Vishay
Catalog Custom Parts (N - R)
Description Res Thin Film 0805 255K Ohm 1% 1/5W ±25ppm/°C Molded SMD SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0805
Composition Thin Film
Contact Plating Copper, Silver, Tin
Lead Free Lead Free
Length 2.03 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Operating Supply Voltage 100 V
Packaging Tape and Reel
Power Rating 200 mW
Radiation Hardening No
Resistance 255 kΩ
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Tolerance 1 %
Width 1.27 mm
Win Source Part Number 1130257-PTN0805E2553FST1
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN0805E2553FST1 CAD Model

Description

The Vishay PTN0805E2553FST1 is a custom part with a packaging of tape and reel.

  • Packaging: Tape and Reel
  • Length: 2.03 mm
  • Width: 1.27 mm
  • Contact Plating: Copper, Silver, and Tin
  • Tolerance: 1%
  • Temperature Coefficient: 25 ppm/°C
  • Operating Supply Voltage: 100 V
  • Composition: Thin Film
  • Resistance: 255 kΩ
  • Power Rating: 200 mW
  • Case/Package: 0805
  • Popularity: Medium
  • Supply and Demand: Limited
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Radiation-Hardened: No
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Lowest to $1.1636
Pasternack Enterprises, Inc.
Key Specifications, Polarity: Standard, Connector Series: SMA, Connector Gender: Male, Impedance: 50 Ohm, Body Style:...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $0.2923
NEC
Need more? Email Us
Viking Tech
Need more? Email Us
Rohm Semiconductor
Lowest to $0.4398

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7231 $65.0790
220+ $0.5933 $130.5260
340+ $0.5748 $195.4320
470+ $0.5563 $261.4610
605+ $0.5376 $325.2480
810+ $0.4820 $390.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess